Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013943-HD6412350TE2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: ROMless
Number of Pins: 120
Categories: OEM Parts(F-I)
Case / Package: TQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013943-HD6412350TE20IV |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6412350TE20IV |