Renesas Electronics Corporation 16-bit 16BIT Embedded Microcontroller MCU HD6412324SVF25

Description
IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412324SVF25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412324SVF25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412324SVF25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412324SVF25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT Embedded Microcontroller MCU - 685-HD6412324SVF25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-HD6412324SVF25
16-bit 16BIT Embedded Microcontroller MCU 685-HD6412324SVF25
IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412324SVF25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412324SVF25 can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412324SVF25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412324SVF25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6412324SVF25 - 067946-HD6412324SVF25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6412324SVF25
067946-HD6412324SVF25
Embedded - Embedded - Microcontrollers - HD6412324SVF25 067946-HD6412324SVF25
Manufacturer: Renesas Electronics America Win Source Part Number: 067946-HD6412324SVF2 5 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 86 Program Memory Type: ROMless Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 067946-HD6412324SVF25
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 86
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 128-QFP (14x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6412324SVF25 067946-HD6412324SVF25
Product Name 16-bit 16BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6412324SVF25
Data Bus 16 Bit 16 Bit
RAM 32 KB 32 KB
Package Type Other; Tray QFP; Other; 128-QFP (14x20)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details