Manufacturer: Intersil
Win Source Part Number: 1042867-HD3-6409-9Z
Packaging: Tube/Rail
Type: Decoder
Applications: Fiber Optics
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MANCHESTER ENCODER/DECODER / Decoder IC Fiber Optics 20-PDIP Product overview: HD3-6409-9Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HD3-6409-9Z can be used for catalog matching and distributor lookup.
Decoder IC Fiber Optics 20-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1042867-HD3-6409-9Z | 709-HD3-6409-9Z | HD3-6409-9Z |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - HD3-6409-9Z | Interface Transceiver IC | Encoders, Decoders, Converters |
| Package Type | DIP; PDIP; 20-PDIP | Tube | DIP; 20-DIP (0.300\", 7.62mm) |