Renesas Electronics Corporation 5V Interface Transceiver IC HD3-6402R-9

Description
UART 1-CH 5V 40-Pin PDIP Product overview: HD3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-HD3-6402R-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UART 1-CH 5V 40-Pin PDIP Product overview: HD3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-HD3-6402R-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 714-HD3-6402R-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
714-HD3-6402R-9
5V Interface Transceiver IC 714-HD3-6402R-9
UART 1-CH 5V 40-Pin PDIP Product overview: HD3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-HD3-6402R-9 can be used for catalog matching and distributor lookup.

UART 1-CH 5V 40-Pin PDIP Product overview: HD3-6402R-9 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-HD3-6402R-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - HD3-6402R-9 - 204655-HD3-6402R-9 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - HD3-6402R-9
204655-HD3-6402R-9
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - HD3-6402R-9 204655-HD3-6402R-9
Manufacturer: Intersil Win Source Part Number: 204655-HD3-6402R-9 Packaging: Tube/Rail Mounting: Through Hole Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204655-HD3-6402R-9
Packaging: Tube/Rail
Mounting: Through Hole
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 714-HD3-6402R-9 204655-HD3-6402R-9
Product Name 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - HD3-6402R-9
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details