Manufacturer: Intersil
Win Source Part Number: 067826-HC9P5504B-5Z
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 550mW
Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 24-SOIC
Purpose: Subscriber Line Interface Concept (SLIC)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC SLIC EIA/ITU PABX 24-SOIC Product overview: HC9P5504B-5Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC9P5504B-5Z can be used for catalog matching and distributor lookup.
Telecom Interface ICs 40MA TIP & RING INJECTP
IC SLIC EIA/ITU PABX 24-SOIC
Telecom IC Subscriber Line Interface Concept (SLIC) 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 067826-HC9P5504B-5Z | 702-HC9P5504B-5Z | HC9P5504B-5Z | HC9P5504B-5Z | HC9P5504B-5Z |
| Product Name | Interface - Interface - Telecom - HC9P5504B-5Z | SOIC Interface Transceiver IC | Telecom Interface ICs | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |