SLIC, 2-4 CONVERSION, BIPOLAR Product overview: HC9P5504B-5 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC9P5504B-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 204596-HC9P5504B-5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 550mW
Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 24-SOIC
Purpose: Subscriber Line Interface Concept (SLIC)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
SLIC, 2-4 CONVERSION, BIPOLAR
Telecom IC Subscriber Line Interface Concept (SLIC) 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-HC9P5504B-5 | 204596-HC9P5504B-5 | HC9P5504B-5 | HC9P5504B-5 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - HC9P5504B-5 | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |