HC9P5502B-9 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Telecom
HC9P5502B-9
Description
EIA/ITU PABX SLIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
EIA/ITU PABX SLIC
Suppliers
Integrated Circuits (ICs) - Interface - Telecom
HC9P5502B-9
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
HC9P5502B-9 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
QFP; 100-TQFP Exposed Pad
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 2.8 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
View Details
5 suppliers