Renesas Electronics Corporation Interface - Interface - Telecom - HC55185GCM HC55185GCM

Description
Manufacturer: Intersil Win Source Part Number: 271708-HC55185GCM Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 271708-HC55185GCM Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC55185GCM - 271708-HC55185GCM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55185GCM
271708-HC55185GCM
Interface - Interface - Telecom - HC55185GCM 271708-HC55185GCM
Manufacturer: Intersil Win Source Part Number: 271708-HC55185GCM Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 271708-HC55185GCM
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
100V Interface Transceiver IC - 702-HC55185GCM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Interface Transceiver IC
702-HC55185GCM
100V Interface Transceiver IC 702-HC55185GCM
100V DB RINGING WITH GROUND START STATE Product overview: HC55185GCM from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185GCM can be used for catalog matching and distributor lookup.

100V DB RINGING WITH GROUND START STATE Product overview: HC55185GCM from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185GCM can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - HC55185GCM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC55185GCM
Telecom HC55185GCM
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 271708-HC55185GCM 702-HC55185GCM HC55185GCM
Product Name Interface - Interface - Telecom - HC55185GCM 100V Interface Transceiver IC Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details