Renesas Electronics Corporation HC55185ECMZ

Description
SLIC
Request a Quote Datasheet
Description
SLIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HC55185ECMZ - Rochester Electronics
Newburyport, MA, United States
SLIC

SLIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Network and Communication Chips
Product Number HC55185ECMZ
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32267-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details