Renesas Electronics Corporation Interface - Interface - Telecom - HC55185BIMZ HC55185BIMZ

Description
Manufacturer: Intersil Win Source Part Number: 271697-HC55185BIMZ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 271697-HC55185BIMZ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC55185BIMZ - 271697-HC55185BIMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55185BIMZ
271697-HC55185BIMZ
Interface - Interface - Telecom - HC55185BIMZ 271697-HC55185BIMZ
Manufacturer: Intersil Win Source Part Number: 271697-HC55185BIMZ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 271697-HC55185BIMZ
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
85V Interface Transceiver IC - 702-HC55185BIMZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V Interface Transceiver IC
702-HC55185BIMZ
85V Interface Transceiver IC 702-HC55185BIMZ
Telecom Interface ICs 85V RINGING SLIC PROG OUTPUT CUR Product overview: HC55185BIMZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185BIMZ can be used for catalog matching and distributor lookup.

Telecom Interface ICs 85V RINGING SLIC PROG OUTPUT CUR Product overview: HC55185BIMZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185BIMZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 271697-HC55185BIMZ 702-HC55185BIMZ
Product Name Interface - Interface - Telecom - HC55185BIMZ 85V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details