Renesas Electronics Corporation Interface - Interface - Telecom - HC55181DIM HC55181DIM

Description
Manufacturer: Intersil Win Source Part Number: 271689-HC55181DIM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 271689-HC55181DIM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC55181DIM - 271689-HC55181DIM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55181DIM
271689-HC55181DIM
Interface - Interface - Telecom - HC55181DIM 271689-HC55181DIM
Manufacturer: Intersil Win Source Part Number: 271689-HC55181DIM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 271689-HC55181DIM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-HC55181DIM
Interface Transceiver IC 702-HC55181DIM
TELECOM-SLIC, PQCC28, PLASTIC, MS-018AB, LCC-28 Product overview: HC55181DIM from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55181DIM can be used for catalog matching and distributor lookup.

TELECOM-SLIC, PQCC28, PLASTIC, MS-018AB, LCC-28 Product overview: HC55181DIM from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55181DIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - HC55181DIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
HC55181DIM
Integrated Circuits (ICs) - Interface - Telecom HC55181DIM
SLIC, 2-4 CONVERSION, BIPOLAR

SLIC, 2-4 CONVERSION, BIPOLAR

Supplier's Site
Telecom - HC55181DIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC55181DIM
Telecom HC55181DIM
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 271689-HC55181DIM 702-HC55181DIM HC55181DIM HC55181DIM
Product Name Interface - Interface - Telecom - HC55181DIM Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Package Type PLCC 28-LCC (J-Lead)
Supply Voltage Other Other; -16V ~ -100V, 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899734 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers