Renesas Electronics Corporation Interface - Interface - Telecom - HC5515CMZ HC5515CMZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920018-HC5515CMZ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: HC5515 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 925 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920018-HC5515CMZ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: HC5515 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 925 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC5515CMZ - 920018-HC5515CMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC5515CMZ
920018-HC5515CMZ
Interface - Interface - Telecom - HC5515CMZ 920018-HC5515CMZ
Manufacturer: Renesas Electronics America Win Source Part Number: 920018-HC5515CMZ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: HC5515 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 925 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920018-HC5515CMZ
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HC5515
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 925
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-HC5515CMZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-HC5515CMZ
Interface Transceiver IC 702-HC5515CMZ
IC TELECOM INTERFACE 28PLCC Product overview: HC5515CMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC5515CMZ can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28PLCC Product overview: HC5515CMZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC5515CMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - HC5515CMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC5515CMZ
Telecom HC5515CMZ
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 920018-HC5515CMZ 702-HC5515CMZ HC5515CMZ
Product Name Interface - Interface - Telecom - HC5515CMZ Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers