Renesas Electronics Corporation Interface - Interface - Telecom - HC5515CM HC5515CM

Description
Manufacturer: Intersil Win Source Part Number: 067824-HC5515CM Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 067824-HC5515CM Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC5515CM - 067824-HC5515CM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC5515CM
067824-HC5515CM
Interface - Interface - Telecom - HC5515CM 067824-HC5515CM
Manufacturer: Intersil Win Source Part Number: 067824-HC5515CM Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 067824-HC5515CM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1.5W
Includes: Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - HC5515CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC5515CM
Telecom HC5515CM
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - HC5515CM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
HC5515CM
Integrated Circuits (ICs) - Interface - Telecom HC5515CM
SLIC, 2-4 CONVERSION, BIPOLAR

SLIC, 2-4 CONVERSION, BIPOLAR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 067824-HC5515CM HC5515CM HC5515CM
Product Name Interface - Interface - Telecom - HC5515CM Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD7015AST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - IP4788CZ32J - 809530-IP4788CZ32J - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
View Details
4 suppliers
 - AUIRS20302STR - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Package Type DSO28
View Details