Renesas Electronics Corporation Interface - Interface - Telecom - HC55142IMZ HC55142IMZ

Description
Manufacturer: Intersil Win Source Part Number: 1042413-HC55142IMZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 2.25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1042413-HC55142IMZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 2.25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC55142IMZ - 1042413-HC55142IMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55142IMZ
1042413-HC55142IMZ
Interface - Interface - Telecom - HC55142IMZ 1042413-HC55142IMZ
Manufacturer: Intersil Win Source Part Number: 1042413-HC55142IMZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 2.25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: Intersil
Win Source Part Number: 1042413-HC55142IMZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1.5W
Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 2.25mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet
Interface Transceiver IC - 702-HC55142IMZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-HC55142IMZ
Interface Transceiver IC 702-HC55142IMZ
IC SLIC UNIVERSAL LP 28-PLCC Product overview: HC55142IMZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55142IMZ can be used for catalog matching and distributor lookup.

IC SLIC UNIVERSAL LP 28-PLCC Product overview: HC55142IMZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55142IMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - HC55142IMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC55142IMZ
Telecom HC55142IMZ
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1042413-HC55142IMZ 702-HC55142IMZ HC55142IMZ
Product Name Interface - Interface - Telecom - HC55142IMZ Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907205 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details