Renesas Electronics Corporation Interface - Interface - Telecom - HC5513BIM HC5513BIM

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178851-HC5513BIM Packaging: Tube Mounting Style: Through Hole Function: Subscriber Line Interface Concept (SLIC) Supply Current: 2.25mA Includes: Ground Key Detector, Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown Categories: Integrated Circuits Supplier Device Package: 22-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 22-DIP (0.400", 10.16mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: HC5513 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Power (W): 1.5W
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178851-HC5513BIM Packaging: Tube Mounting Style: Through Hole Function: Subscriber Line Interface Concept (SLIC) Supply Current: 2.25mA Includes: Ground Key Detector, Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown Categories: Integrated Circuits Supplier Device Package: 22-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 22-DIP (0.400", 10.16mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: HC5513 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Power (W): 1.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC5513BIM - 1178851-HC5513BIM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC5513BIM
1178851-HC5513BIM
Interface - Interface - Telecom - HC5513BIM 1178851-HC5513BIM
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178851-HC5513BIM Packaging: Tube Mounting Style: Through Hole Function: Subscriber Line Interface Concept (SLIC) Supply Current: 2.25mA Includes: Ground Key Detector, Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown Categories: Integrated Circuits Supplier Device Package: 22-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 22-DIP (0.400", 10.16mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: HC5513 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Power (W): 1.5W

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178851-HC5513BIM
Packaging: Tube
Mounting Style: Through Hole
Function: Subscriber Line Interface Concept (SLIC)
Supply Current: 2.25mA
Includes: Ground Key Detector, Programmable Loop Current Detector, Ring Trip Detector, Thermal Shutdown
Categories: Integrated Circuits
Supplier Device Package: 22-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 22-DIP (0.400", 10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: HC5513
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Power (W): 1.5W

Buy Now
Telecom - HC5513BIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC5513BIM
Telecom HC5513BIM
Telecom IC Subscriber Line Interface Concept (SLIC) 22-PDIP

Telecom IC Subscriber Line Interface Concept (SLIC) 22-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - HC5513BIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
HC5513BIM
Integrated Circuits (ICs) - Interface - Telecom HC5513BIM
DLC/FLC SLIC

DLC/FLC SLIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1178851-HC5513BIM HC5513BIM HC5513BIM
Product Name Interface - Interface - Telecom - HC5513BIM Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers