Renesas Electronics Corporation Interface - Interface - Telecom - HC55121IMZ HC55121IMZ

Description
Manufacturer: Intersil Win Source Part Number: 775629-HC55121IMZ Series: UniSLIC14 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Power (Watts): 1.5W Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Part Status: Obsolete(EOL) Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control Family Name: HC55121 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): W671552P; W671561P; W671510P; W671540P; Introduction Date: June 27, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 775629-HC55121IMZ Series: UniSLIC14 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Power (Watts): 1.5W Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Part Status: Obsolete(EOL) Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control Family Name: HC55121 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): W671552P; W671561P; W671510P; W671540P; Introduction Date: June 27, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC55121IMZ - 775629-HC55121IMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55121IMZ
775629-HC55121IMZ
Interface - Interface - Telecom - HC55121IMZ 775629-HC55121IMZ
Manufacturer: Intersil Win Source Part Number: 775629-HC55121IMZ Series: UniSLIC14 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Power (Watts): 1.5W Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Part Status: Obsolete(EOL) Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control Family Name: HC55121 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): W671552P; W671561P; W671510P; W671540P; Introduction Date: June 27, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: Intersil
Win Source Part Number: 775629-HC55121IMZ
Series: UniSLIC14
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 1.5W
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Part Status: Obsolete(EOL)
Includes: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control
Family Name: HC55121
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.25mA
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): W671552P; W671561P; W671510P; W671540P;
Introduction Date: June 27, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Low-Power Interface Transceiver IC - 702-HC55121IMZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
702-HC55121IMZ
Low-Power Interface Transceiver IC 702-HC55121IMZ
Low Power UniSLIC14 Family; PLCC28; Temp Range: -40° to 85°C Product overview: HC55121IMZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55121IMZ can be used for catalog matching and distributor lookup.

Low Power UniSLIC14 Family; PLCC28; Temp Range: -40° to 85°C Product overview: HC55121IMZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55121IMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - HC55121IMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC55121IMZ
Telecom HC55121IMZ
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 775629-HC55121IMZ 702-HC55121IMZ HC55121IMZ
Product Name Interface - Interface - Telecom - HC55121IMZ Low-Power Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers