Renesas Electronics Corporation HC5503PRCB

Description
SLIC, 2-4 Conversion, Bipolar, PDSO24
Request a Quote Datasheet
Description
SLIC, 2-4 Conversion, Bipolar, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HC5503PRCB - Rochester Electronics
Newburyport, MA, United States
SLIC, 2-4 Conversion, Bipolar, PDSO24

SLIC, 2-4 Conversion, Bipolar, PDSO24

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Network and Communication Chips
Product Number HC5503PRCB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32177-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details