Renesas Electronics Corporation Interface - Interface - Telecom - HC3-5560-5 HC3-5560-5

Description
Manufacturer: Intersil Win Source Part Number: 271670-HC3-5560-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 271670-HC3-5560-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC3-5560-5 - 271670-HC3-5560-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC3-5560-5
271670-HC3-5560-5
Interface - Interface - Telecom - HC3-5560-5 271670-HC3-5560-5
Manufacturer: Intersil Win Source Part Number: 271670-HC3-5560-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 271670-HC3-5560-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-HC3-5560-5
Interface Transceiver IC 702-HC3-5560-5
PCM TRANSCODER, 1-FUNC Product overview: HC3-5560-5 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC3-5560-5 can be used for catalog matching and distributor lookup.

PCM TRANSCODER, 1-FUNC Product overview: HC3-5560-5 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC3-5560-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - HC3-5560-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
HC3-5560-5
Integrated Circuits (ICs) - Interface - Telecom HC3-5560-5
PCM TRANSCODER, 1-FUNC

PCM TRANSCODER, 1-FUNC

Supplier's Site
Telecom - HC3-5560-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HC3-5560-5
Telecom HC3-5560-5
Telecom IC Transcoder 20-PDIP

Telecom IC Transcoder 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 271670-HC3-5560-5 702-HC3-5560-5 HC3-5560-5 HC3-5560-5
Product Name Interface - Interface - Telecom - HC3-5560-5 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65217A-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
4 suppliers