HC3-5524-9 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Telecom
HC3-5524-9
Description
EIA/ITU 24V PABX SLIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
EIA/ITU 24V PABX SLIC
Suppliers
Integrated Circuits (ICs) - Interface - Telecom
HC3-5524-9
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
HC3-5524-9 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details
Device Type
Transceiver
Features
RoHS
# of Rx
4 #
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOP; SSOP; TSSOP; 16-TSSOP
View Details
2 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers