Renesas Electronics Corporation Single FETs, MOSFETs HAT2172H-EL-E

Description
N-Channel 40V 30A (Ta) 20W (Tc) Surface Mount LFPAK
Request a Quote Datasheet
Description
N-Channel 40V 30A (Ta) 20W (Tc) Surface Mount LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HAT2172H-EL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HAT2172H-EL-E-ND
Single FETs, MOSFETs HAT2172H-EL-E-ND
N-Channel 40V 30A (Ta) 20W (Tc) Surface Mount LFPAK

N-Channel 40V 30A (Ta) 20W (Tc) Surface Mount LFPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172H-EL-E - 067805-HAT2172H-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172H-EL-E
067805-HAT2172H-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172H-EL-E 067805-HAT2172H-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 067805-HAT2172H-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 30A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 2420pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): BUK9Y09-40B; HAT2129H-EL-E; HAT2129H; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 067805-HAT2172H-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 30A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 2420pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): BUK9Y09-40B; HAT2129H-EL-E; HAT2129H;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 30A MOSFET Transistor
278-HAT2172H-EL-E
40V 30A MOSFET Transistor 278-HAT2172H-EL-E
MOSFET N-CH 40V 30A LFPAK Product overview: HAT2172H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2172H-EL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A LFPAK Product overview: HAT2172H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2172H-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HAT2172H-EL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT2172H-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT2172H-EL-E
MOSFET N-CH 40V 30A LFPAK

MOSFET N-CH 40V 30A LFPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number HAT2172H-EL-E-ND 067805-HAT2172H-EL-E 278-HAT2172H-EL-E HAT2172H-EL-E HAT2172H-EL-E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2172H-EL-E 40V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type SC-100, SOT-669 SOT3; LFPAK Tape & Reel (TR) SC-100, SOT-669
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers