MOSFET N-CH 40V 40A LFPAK Product overview: HAT2171H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2171H-EL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1178709-HAT2171H-EL-
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Manufacturer Homepage: www.renesas.com
Manufacturer Package: LFPAK
Channel Type Type: N
Drain Source Voltage: 40V
Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3750pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 25W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): PH4840S; PH4840S,115; BUK9Y3R5-40E;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
N-Channel 40V 40A (Ta) 25W (Tc) Surface Mount LFPAK
MOSFET N-CH 40V 40A LFPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-HAT2171H-EL-E | 1178709-HAT2171H-EL-E | HAT2171H-EL-E-ND | HAT2171H-EL-E |
| Product Name | 40V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2171H-EL-E | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 25000 milliwatts | 25000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | SC-100, SOT-669 | SC-100, SOT-669 |