Renesas Electronics Corporation Single FETs, MOSFETs HAT2099H-EL-E

Description
N-Channel 30V 50A (Ta) 30W (Tc) Surface Mount LFPAK
Request a Quote Datasheet
Description
N-Channel 30V 50A (Ta) 30W (Tc) Surface Mount LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HAT2099H-EL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HAT2099H-EL-E-ND
Single FETs, MOSFETs HAT2099H-EL-E-ND
N-Channel 30V 50A (Ta) 30W (Tc) Surface Mount LFPAK

N-Channel 30V 50A (Ta) 30W (Tc) Surface Mount LFPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2099H-EL-E - 067791-HAT2099H-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2099H-EL-E
067791-HAT2099H-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2099H-EL-E 067791-HAT2099H-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 067791-HAT2099H-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: HAT2099H Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Ta) Max Gate Charge: 75nC @ 10V Max Input Capacitance: 4750pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): PH3230,118; PH3230; PH3230/T3; BUK7Y07-30B; Introduction Date: August 27, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 067791-HAT2099H-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: HAT2099H
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Ta)
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 4750pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PH3230,118; PH3230; PH3230/T3; BUK7Y07-30B;
Introduction Date: August 27, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 50A MOSFET Transistor
278-HAT2099H-EL-E
30V 50A MOSFET Transistor 278-HAT2099H-EL-E
MOSFET N-CH 30V 50A LFPAK Product overview: HAT2099H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2099H-EL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A LFPAK Product overview: HAT2099H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2099H-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HAT2099H-EL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT2099H-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT2099H-EL-E
MOSFET N-CH 30V 50A LFPAK

MOSFET N-CH 30V 50A LFPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HAT2099H-EL-E-ND 067791-HAT2099H-EL-E 278-HAT2099H-EL-E HAT2099H-EL-E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2099H-EL-E 30V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SC-100, SOT-669 SOT3; LFPAK Tape & Reel (TR) SC-100, SOT-669
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
300V 19A MOSFET Transistor - 278-AUIRFS6535 - ERSAELECTRONICS PTE. LTD.
Specs
PD 210000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details