Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
RENESAS ELECTRONICS CORPORATION
HAT2070R-EL-E -- SINGLE FETS, MOSFETS
Renesas Electronics Corporation
Single FETs, MOSFETs
HAT2070R-EL-E
Description
NCH POWER MOSFET 30V 12A 14MOHM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
NCH POWER MOSFET 30V 12A 14MOHM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-HAT2070R-EL-ETR-ND
Single FETs, MOSFETs
559-HAT2070R-EL-ETR-ND
NCH POWER MOSFET 30V 12A 14MOHM
NCH POWER MOSFET 30V 12A 14MOHM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
559-HAT2070R-EL-ETR-ND
Product Name
Single FETs, MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Hard To Find - 2MBI600VN-120-50
2MBI600VN-120-50
Specs
Transistor Type
IGBT
Package Type
SOT3
View Details
2
suppliers
Qorvo
RF FETs, MOSFETs
QPD1006
Specs
Package Type
2L-FLG
View Details
2
suppliers
RS Components, Ltd.
Bipolar Transistors
1219526
Specs
Transistor Type
BJT
Polarity
NPN
Package Type
SOT323; Sot-323 (sc-70)
View Details
Micross Components, Inc.
Mosfet N-Channel 100V
IRFC120B
View Details