Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230521-HAT1055RJ
Number of Pins: 8
Rise Time: 15 ns
Fall Time: 10 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 20 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 5 A
Turn-Off Delay Time: 55 ns
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1230521-HAT1055RJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1055RJ |
| TJ | -55 C (-67 F) |