Renesas Electronics Corporation Through-Hole 120MHz 20V Operational Amplifier IC HA7-5147-2

Description
120MHz Opamp, 1-Ch, CDIP, Through Hole, 20V Product overview: HA7-5147-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 120MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5147-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120MHz Opamp, 1-Ch, CDIP, Through Hole, 20V Product overview: HA7-5147-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 120MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5147-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 120MHz 20V Operational Amplifier IC - 687-HA7-5147-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 120MHz 20V Operational Amplifier IC
687-HA7-5147-2
Through-Hole 120MHz 20V Operational Amplifier IC 687-HA7-5147-2
120MHz Opamp, 1-Ch, CDIP, Through Hole, 20V Product overview: HA7-5147-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 120MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5147-2 can be used for catalog matching and distributor lookup.

120MHz Opamp, 1-Ch, CDIP, Through Hole, 20V Product overview: HA7-5147-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 120MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5147-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147-2 - 204561-HA7-5147-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147-2
204561-HA7-5147-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147-2 204561-HA7-5147-2
Manufacturer: Intersil Win Source Part Number: 204561-HA7-5147-2 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 35 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 3.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 140MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204561-HA7-5147-2
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 35 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 3.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 140MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-HA7-5147-2 204561-HA7-5147-2
Product Name Through-Hole 120MHz 20V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5147-2
Supply Voltage (VS) ? to 20 volts 10 to 40 volts
Slew Rate 35 V/µs 35 V/µs
Bandwidth 120 MHz 140 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube DIP; 8-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Op Amps - 2413453P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details