Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5127-2 HA7-5127-2

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1178596-HA7-5127-2 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1178596-HA7-5127-2 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5127-2 - 1178596-HA7-5127-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5127-2
1178596-HA7-5127-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5127-2 1178596-HA7-5127-2
Manufacturer: Intersil Corporation Win Source Part Number: 1178596-HA7-5127-2 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1178596-HA7-5127-2
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1178596-HA7-5127-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5127-2
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details