Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8505ARJZ-R2 AD8505ARJZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859750-AD8505ARJZ-R2 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8505ARJZ-R2, 2156-AD8505ARJZ-R2-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859750-AD8505ARJZ-R2 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8505ARJZ-R2, 2156-AD8505ARJZ-R2-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8505ARJZ-R2 - 859750-AD8505ARJZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8505ARJZ-R2
859750-AD8505ARJZ-R2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8505ARJZ-R2 859750-AD8505ARJZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859750-AD8505ARJZ-R2 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8505ARJZ-R2, 2156-AD8505ARJZ-R2-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859750-AD8505ARJZ-R2
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8505ARJZ-R2, 2156-AD8505ARJZ-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859750-AD8505ARJZ-R2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8505ARJZ-R2
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD507KH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 3 milliamps
Bandwidth 35 MHz
View Details
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers