Video Amp, 2 Current Feedback 8-PDIP
Video Amplifier, 2 Channel(s), 1 Func, Bipolar, PDIP8
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178581-HA5023IP
Packaging: Tube
Mounting Style: Through Hole
Applications: Current Feedback
-3db Bandwidth: 125MHz
Supply Current: 7.5mA
Slew Rate: 350V/μs
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: HA5023
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.75V ~ 18V
VIDEO AMPLIFIER, 2 CHANNEL
IC AMP CURRENT FEEDBACK 8DIP
Video Amp 2 Current Feedback 8-PDIP
Video Amp 2 Current Feedback 8-PDIP
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | HA5023IP-ND | HA5023IP | 1178581-HA5023IP | HA5023IP | HA5023IP | HA5023IP |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - HA5023IP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Slew Rate | 350 V/µs | |||||
| Supply Voltage (VS) | 4.75 to 18 volts | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete |