Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA456CMZ HA456CMZ

Description
Manufacturer: Intersil Win Source Part Number: 141406-HA456CMZ Packaging: Tube/Rail Features: Buffered Applications: Video -3db Bandwidth: 120MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.58x16.58) Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 141406-HA456CMZ Packaging: Tube/Rail Features: Buffered Applications: Video -3db Bandwidth: 120MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.58x16.58) Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA456CMZ - 141406-HA456CMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA456CMZ
141406-HA456CMZ
Interface - Interface - Analog Switches - Special Purpose - HA456CMZ 141406-HA456CMZ
Manufacturer: Intersil Win Source Part Number: 141406-HA456CMZ Packaging: Tube/Rail Features: Buffered Applications: Video -3db Bandwidth: 120MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.58x16.58) Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 141406-HA456CMZ
Packaging: Tube/Rail
Features: Buffered
Applications: Video
-3db Bandwidth: 120MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.58x16.58)
Dual Supply Voltage(V±): ±4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HA456CMZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HA456CMZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HA456CMZ
IC SWITCH CROSS VIDEO 8X8 44PLCC

IC SWITCH CROSS VIDEO 8X8 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 141406-HA456CMZ HA456CMZ
Product Name Interface - Interface - Analog Switches - Special Purpose - HA456CMZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Telecom - PBL38621/2SHA - 061138-PBL38621/2SHA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers