Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA456CM HA456CM

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178573-HA456CM Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 120MHz Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: HA456 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178573-HA456CM Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 120MHz Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: HA456 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA456CM - 1178573-HA456CM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA456CM
1178573-HA456CM
Interface - Interface - Analog Switches - Special Purpose - HA456CM 1178573-HA456CM
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178573-HA456CM Packaging: Tube Features: Buffered Applications: Video -3db Bandwidth: 120MHz Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: HA456 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178573-HA456CM
Packaging: Tube
Features: Buffered
Applications: Video
-3db Bandwidth: 120MHz
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: HA456
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Dual (V±): ±4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HA456CM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HA456CM
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HA456CM
XPOINT SWITCH, 8 CHANNEL

XPOINT SWITCH, 8 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1178573-HA456CM HA456CM
Product Name Interface - Interface - Analog Switches - Special Purpose - HA456CM Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8972AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers