Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA4314BCPZ HA4314BCPZ

Description
Manufacturer: Intersil Win Source Part Number: 775587-HA4314BCPZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Family Name: HA4314B Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Dual Voltage Supply: ±4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): HA4314BCP; HA4314BCB; HA4314BCAZ96; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 775587-HA4314BCPZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Family Name: HA4314B Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Dual Voltage Supply: ±4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): HA4314BCP; HA4314BCB; HA4314BCAZ96; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA4314BCPZ - 775587-HA4314BCPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA4314BCPZ
775587-HA4314BCPZ
Interface - Interface - Analog Switches - Special Purpose - HA4314BCPZ 775587-HA4314BCPZ
Manufacturer: Intersil Win Source Part Number: 775587-HA4314BCPZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Family Name: HA4314B Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Dual Voltage Supply: ±4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): HA4314BCP; HA4314BCB; HA4314BCAZ96; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 775587-HA4314BCPZ
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 1
Family Name: HA4314B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Dual Voltage Supply: ±4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): HA4314BCP; HA4314BCB; HA4314BCAZ96;
Introduction Date: September 16, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HA4314BCPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HA4314BCPZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HA4314BCPZ
XPOINT SWITCH, 4 CH, BIPOLAR

XPOINT SWITCH, 4 CH, BIPOLAR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 775587-HA4314BCPZ HA4314BCPZ
Product Name Interface - Interface - Analog Switches - Special Purpose - HA4314BCPZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Control Communications - CY7C53120E4-40SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details