Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA4314BCP HA4314BCP

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178567-HA4314BCP Packaging: Tube Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: HA4314B Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178567-HA4314BCP Packaging: Tube Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: HA4314B Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA4314BCP - 1178567-HA4314BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA4314BCP
1178567-HA4314BCP
Interface - Interface - Analog Switches - Special Purpose - HA4314BCP 1178567-HA4314BCP
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1178567-HA4314BCP Packaging: Tube Applications: Video -3db Bandwidth: 400MHz Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: HA4314B Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1178567-HA4314BCP
Packaging: Tube
Applications: Video
-3db Bandwidth: 400MHz
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: HA4314B
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HA4314BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HA4314BCP
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HA4314BCP
XPOINT SWITCH, 4 CH, BIPOLAR

XPOINT SWITCH, 4 CH, BIPOLAR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1178567-HA4314BCP HA4314BCP
Product Name Interface - Interface - Analog Switches - Special Purpose - HA4314BCP Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers