Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ96 HA4314BCBZ96

Description
Manufacturer: Intersil Win Source Part Number: 118609-HA4314BCBZ96 Packaging: Reel - TR Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 118609-HA4314BCBZ96 Packaging: Reel - TR Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ96 - 118609-HA4314BCBZ96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ96
118609-HA4314BCBZ96
Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ96 118609-HA4314BCBZ96
Manufacturer: Intersil Win Source Part Number: 118609-HA4314BCBZ96 Packaging: Reel - TR Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 118609-HA4314BCBZ96
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Dual Supply Voltage(V±): ±4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HA4314BCBZ96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HA4314BCBZ96
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HA4314BCBZ96
IC VIDEO CROSSPOINT SWIT 14SOIC

IC VIDEO CROSSPOINT SWIT 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 118609-HA4314BCBZ96 HA4314BCBZ96
Product Name Interface - Interface - Analog Switches - Special Purpose - HA4314BCBZ96 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers