Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - HA4314BCB96 HA4314BCB96

Description
Manufacturer: Intersil Win Source Part Number: 067781-HA4314BCB96 Packaging: Reel - TR Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 067781-HA4314BCB96 Packaging: Reel - TR Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA4314BCB96 - 067781-HA4314BCB96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA4314BCB96
067781-HA4314BCB96
Interface - Interface - Analog Switches - Special Purpose - HA4314BCB96 067781-HA4314BCB96
Manufacturer: Intersil Win Source Part Number: 067781-HA4314BCB96 Packaging: Reel - TR Applications: Video -3db Bandwidth: 400MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Dual Supply Voltage(V±): ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 067781-HA4314BCB96
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Dual Supply Voltage(V±): ±4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 067781-HA4314BCB96
Product Name Interface - Interface - Analog Switches - Special Purpose - HA4314BCB96
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface - Interface - Controllers - ADM6996FCX-AD-T-1 - 713417-ADM6996FCX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers