Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D06TEL HA1630D06TEL

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067774-HA1630D06TEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.6mA Channel Output Current: 6.5mA Gain Bandwidth Product (GBP): 3.6MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067774-HA1630D06TEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.6mA Channel Output Current: 6.5mA Gain Bandwidth Product (GBP): 3.6MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D06TEL - 067774-HA1630D06TEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D06TEL
067774-HA1630D06TEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D06TEL 067774-HA1630D06TEL
Manufacturer: Renesas Electronics America Win Source Part Number: 067774-HA1630D06TEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.6mA Channel Output Current: 6.5mA Gain Bandwidth Product (GBP): 3.6MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 067774-HA1630D06TEL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.6mA
Channel Output Current: 6.5mA
Gain Bandwidth Product (GBP): 3.6MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.6MHZ Operational Amplifier IC - 687-HA1630D06TEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6MHZ Operational Amplifier IC
687-HA1630D06TEL
3.6MHZ Operational Amplifier IC 687-HA1630D06TEL
IC OPAMP GP 3.6MHZ 8TSSOP Product overview: HA1630D06TEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.6MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D06TEL can be used for catalog matching and distributor lookup.

IC OPAMP GP 3.6MHZ 8TSSOP Product overview: HA1630D06TEL from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.6MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D06TEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 067774-HA1630D06TEL 687-HA1630D06TEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D06TEL 3.6MHZ Operational Amplifier IC
Supply Voltage (VS) 1.8 to 5.5 volts
Source Current (IS) 1.6 milliamps
VOS 4 millivolts
IBIAS 1.00E-6 µA
GBW 3.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088109QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2000 milliamps
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 7095541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details