Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single H5N2512FN-E

Description
Win Source Part Number: 994680-H5N2512FN-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-H5N2512FN-E,REN RNSH5N2512FN-E
Request a Quote Datasheet
Description
Win Source Part Number: 994680-H5N2512FN-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-H5N2512FN-E,REN RNSH5N2512FN-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 994680-H5N2512FN-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
994680-H5N2512FN-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 994680-H5N2512FN-E
Win Source Part Number: 994680-H5N2512FN-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-H5N2512FN-E,REN RNSH5N2512FN-E

Win Source Part Number: 994680-H5N2512FN-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-H5N2512FN-E,RENRNSH5N2512FN-E

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - H5N2512FN-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
H5N2512FN-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs H5N2512FN-E
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET RF Transistors
Product Number 994680-H5N2512FN-E H5N2512FN-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV11N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 11000 milliamps
View Details
60V 43A DPAK MOSFET Transistor - 278-AUIRFR3806 - ERSAELECTRONICS PTE. LTD.
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers