Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS50KMJ-06F FS50KMJ-06F

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1175766-FS50KMJ-06F Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1175766-FS50KMJ-06F Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS50KMJ-06F - 1175766-FS50KMJ-06F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS50KMJ-06F
1175766-FS50KMJ-06F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS50KMJ-06F 1175766-FS50KMJ-06F
Manufacturer: Renesas Electronics America Win Source Part Number: 1175766-FS50KMJ-06F Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1175766-FS50KMJ-06F
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1175766-FS50KMJ-06F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS50KMJ-06F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: FMY100N06T - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 100000 milliamps
View Details
CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers
N-Channel Power MOSFET - BSC061N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0061 ohms
View Details
2 suppliers