Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059831-FS40SM6A
Drain to Source Voltage (Vdss): 300 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FS40SM6AFS40SM-6A;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1059831-FS40SM6A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS40SM6A |
| Package Type | TO-220; SOT3 |