Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FS30AS-2-T13#B00

Description
High Speed Switching N-Channel Power MOSFET
Request a Quote Datasheet
Description
High Speed Switching N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FS30AS-2-T13#B00 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching N-Channel Power MOSFET

High Speed Switching N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1000843-FS30AS-2-T13#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1000843-FS30AS-2-T13#B00
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1000843-FS30AS-2-T13#B00
Win Source Part Number: 1000843-FS30AS-2-T13 #B00 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 35W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: MP-3A Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 10 V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSFS30AS-2-T13#B 00,2156-FS30AS-2-T13 #B00 RoHS Status: Not applicable

Win Source Part Number: 1000843-FS30AS-2-T13#B00
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 35W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: MP-3A
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 10 V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSFS30AS-2-T13#B00,2156-FS30AS-2-T13#B00
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Power MOSFET Transistors
Product Number FS30AS-2-T13#B00 1000843-FS30AS-2-T13#B00
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMV60N084S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0840 ohms
IDSS 47900 milliamps
View Details
N-Channel 75A 40V 0.0055ohm MOSFET Transistor - 278-AUIRF4104STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers