Renesas Electronics Corporation Automotive 25V 700mA Operational Amplifier IC FP1F3P-T1B-A

Description
Trans Digital BJT PNP 25V 700mA Automotive 3-Pin SC-59 T/R Product overview: FP1F3P-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 700mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 25V, 700mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FP1F3P-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT PNP 25V 700mA Automotive 3-Pin SC-59 T/R Product overview: FP1F3P-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 700mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 25V, 700mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FP1F3P-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 25V 700mA Operational Amplifier IC - 687-FP1F3P-T1B-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 25V 700mA Operational Amplifier IC
687-FP1F3P-T1B-A
Automotive 25V 700mA Operational Amplifier IC 687-FP1F3P-T1B-A
Trans Digital BJT PNP 25V 700mA Automotive 3-Pin SC-59 T/R Product overview: FP1F3P-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 700mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 25V, 700mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FP1F3P-T1B-A can be used for catalog matching and distributor lookup.

Trans Digital BJT PNP 25V 700mA Automotive 3-Pin SC-59 T/R Product overview: FP1F3P-T1B-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 700mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 25V, 700mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FP1F3P-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FP1F3P-T1B-A - 959633-FP1F3P-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FP1F3P-T1B-A
959633-FP1F3P-T1B-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FP1F3P-T1B-A 959633-FP1F3P-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959633-FP1F3P-T1B-A Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: PNP Number of Pins: 3 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Collector Emitter Voltage (VCEO): 25 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959633-FP1F3P-T1B-A
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: PNP
Number of Pins: 3
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Collector Emitter Voltage (VCEO): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-FP1F3P-T1B-A 959633-FP1F3P-T1B-A
Product Name Automotive 25V 700mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FP1F3P-T1B-A
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL - 909863-AD8065ARTZ-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-5
View Details
Op Amps - 1899202P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers