Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN, Silicon
Win Source Part Number: 1058444-FA4L4L-T1B-A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 200mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 5mA, 5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 22 kOhms
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-FA4L4L-T1B-A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FA4L4L-T1B-A | 1058444-FA4L4L-T1B-A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | |
| Polarity | NPN | NPN |
| Package Type | SC-59-3 | SOT3 |
| Packing Method | Tape Reel; Tape & Reel |