Renesas Electronics Corporation RF Amplifiers F6923AVRI8

Description
F6923 KU BAND DUAL CHANNEL LNA
Request a Quote Datasheet
Description
F6923 KU BAND DUAL CHANNEL LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F6923AVRI8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F6923AVRI8TR-ND
RF Amplifiers 800-F6923AVRI8TR-ND
F6923 KU BAND DUAL CHANNEL LNA

F6923 KU BAND DUAL CHANNEL LNA

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
F6923AVRI8
RF and Wireless - RF Amplifiers F6923AVRI8
F6923 KU BAND DUAL CHANNEL LNA

F6923 KU BAND DUAL CHANNEL LNA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F6923AVRI8TR-ND F6923AVRI8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 14000 to 17000 MHz 14000 to 17000 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG008B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details