Renesas Electronics Corporation RF Amplifiers F6922AVRI8

Description
F6922 KA BAND DUAL CHANNEL LNA
Request a Quote Datasheet
Description
F6922 KA BAND DUAL CHANNEL LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F6922AVRI8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F6922AVRI8TR-ND
RF Amplifiers 800-F6922AVRI8TR-ND
F6922 KA BAND DUAL CHANNEL LNA

F6922 KA BAND DUAL CHANNEL LNA

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
F6922AVRI8
RF and Wireless - RF Amplifiers F6922AVRI8
F6922 KA BAND DUAL CHANNEL LNA

F6922 KA BAND DUAL CHANNEL LNA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F6922AVRI8TR-ND F6922AVRI8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 17700 to 21200 MHz 17700 to 21200 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
3 suppliers