Renesas Electronics Corporation RF Switches - F2977NEGK8 F2977NEGK8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 918838-F2977NEGK8 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC Cellular SPDT 50Ohm 12-VFQFPN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Family Name: F2977 Categories: RF/IF and RFID Case / Package: 12-VFQFPN (2x2) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 918838-F2977NEGK8 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC Cellular SPDT 50Ohm 12-VFQFPN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Family Name: F2977 Categories: RF/IF and RFID Case / Package: 12-VFQFPN (2x2) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2977NEGK8 - 918838-F2977NEGK8 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - F2977NEGK8
918838-F2977NEGK8
RF Switches - F2977NEGK8 918838-F2977NEGK8
Manufacturer: Renesas Electronics America Win Source Part Number: 918838-F2977NEGK8 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC Cellular SPDT 50Ohm 12-VFQFPN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Family Name: F2977 Categories: RF/IF and RFID Case / Package: 12-VFQFPN (2x2) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 918838-F2977NEGK8
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC Cellular SPDT 50Ohm 12-VFQFPN (2x2)
Package: 12-UFQFN Exposed Pad
Package: Reel - TR
Family Name: F2977
Categories: RF/IF and RFID
Case / Package: 12-VFQFPN (2x2)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 918838-F2977NEGK8
Product Name RF Switches - F2977NEGK8
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details