Renesas Electronics Corporation RF Switches F2976NEGK8

Description
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)
Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2976NEGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2976NEGK8
RF Switches F2976NEGK8
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)

RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number F2976NEGK8
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 10000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2352-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details