Renesas Electronics Corporation RF Switches F2971NCGK8

Description
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2971NCGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - F2971NCGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2971NCGK8
RF Switches F2971NCGK8
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 800-F2971NCGK8TR-ND F2971NCGK8
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 0.6400 dB 0.6400 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details