Renesas Electronics Corporation RF Switches F2971NCGK

Description
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2971NCGK-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-F2971NCGK-ND
RF Switches 800-F2971NCGK-ND
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
F2971NCGK
RF and Wireless - RF Switches F2971NCGK
IC RF SWITCH SPDT 3GHZ 20VFQFPN

IC RF SWITCH SPDT 3GHZ 20VFQFPN

Supplier's Site
RF Switches - F2971NCGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2971NCGK
RF Switches F2971NCGK
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 800-F2971NCGK-ND F2971NCGK F2971NCGK
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 0.6400 dB 0.6400 dB 0.6400 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 26 dB
View Details
3 suppliers
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details