Renesas Electronics Corporation RF Switches F2934NTGI8

Description
RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)
Request a Quote Datasheet
Description
RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2934NTGI8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)

RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)

Buy Now Datasheet
RF Switches - F2934NTGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2934NTGI8
RF Switches F2934NTGI8
RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)

RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 800-F2934NTGI8TR-ND F2934NTGI8
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF and Microwave Switch - 1004379 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 18000 MHz
Insertion Loss 0.5000 dB
View Details
RF Coaxial Switches - NMS2KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT
View Details