The F2934NTGI is a high reliability, low insertion loss SP2T RF switch designed for a wide range of wireless applications, operating within a frequency range of 50MHz to 6000MHz. It features a 50Ω impedance and provides a 50Ω termination to unused RF input ports. The device operates with a single positive supply voltage ranging from 2.7V to 5.25V and is compatible with 3.3V and 1.8V control logic. Key specifications include an insertion loss of 0.8dB at 2GHz, isolation of 73dB at 2GHz, and an IIP3 of +61dBm at the same frequency. The switch can handle an active port operating power of 34dBm and a termination port operating power of 27dBm. It is housed in a compact 3mm x 3mm 16-VFQFPN package and is suitable for applications such as base stations for various generations of mobile networks, portable wireless systems, and military communications. The operating temperature range is from -40°C to +105°C, making it suitable for diverse environmental conditions.
RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)
IC RF SWITCH SPDT 6GHZ 16VFQFPN
RF Switch IC 2G/3G/4G/5G, WiMax SPDT 50Ohm 16-VFQFPN (3x3)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 800-F2934NTGI-ND | F2934NTGI | F2934NTGI |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad | Surface Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz |
| Isolation | 67 dB | 67 dB | 67 dB |