Renesas Electronics Corporation RF Switches F2933NBGP

Description
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3589-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3589-ND
RF Switches 800-3589-ND
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - F2933NBGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2933NBGP
RF Switches F2933NBGP
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

Buy Now Datasheet
Rf Switch, 50Mhz To 8Ghz Rohs Compliant Renesas - 85AJ2501 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 50Mhz To 8Ghz Rohs Compliant Renesas
85AJ2501
Rf Switch, 50Mhz To 8Ghz Rohs Compliant Renesas 85AJ2501
RF SWITCH, 50MHZ TO 8GHZ ROHS COMPLIANT: YES

RF SWITCH, 50MHZ TO 8GHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number 800-3589-ND F2933NBGP 85AJ2501
Product Name RF Switches RF Switches Rf Switch, 50Mhz To 8Ghz Rohs Compliant Renesas
Package Type Surface Mount; 16-VQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 8000 MHz 50 to 8000 MHz
Insertion Loss 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die - SKY13434-002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wire bond die
Frequency Range 100 to 6000 MHz
Isolation 24 to 30 dB
View Details